Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | MSOP |
No. of Pins | 10Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 432 |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Supply Current | 10mA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -40°C to +125°C |
Ic, Temp Sensr, Remot/Local, 10Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP432ADGST?
Additional datasheets, footprints and schematics for TMP432ADGST are listed on our Part Details page. You can also find images and similar parts to TMP432ADGST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP432ADGST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP432ADGST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP432ADGST fall under?
The TMP432ADGST is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP432ADGST when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP432ADGST you can contact the distributor directly for product support, shipping queries etc.
Is the TMP432ADGST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP432ADGST have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP432ADGST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP432ADGST often in real-time on the comparison pages.
What if I can't find stock of TMP432ADGST?
You can fill out our help required form which you can use to request a quote for TMP432ADGST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.