Status: | Production |
---|---|
Series: | TMP36 |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
2,649
in stock
|
Buy Now | |
element14
from US$1.01
|
2,646
in stock
|
Buy Now | |
Analog Devices
from US$1.02
|
1,859
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
253
in stock
|
Buy Now |
Low voltage operation (2.7 V to 5.5 V) |
Calibrated directly in °C |
10 mV/°C scale factor (20 mV/°C on TMP37) |
±2°C accuracy over temperature (typ) |
±0.5°C linearity (typ) |
Stable with large capacitive loads |
Specified −40°C to +125°C, operation to +150°C |
Less than 50 μA quiescent current |
Shutdown current 0.5 μA max |
Low self-heating |
Qualified for automotive applications |
Temperature Sensor, -40 To 125Deg C | Newark Electronics |
TEMPERATURE SENSOR, -40 TO 125DEG C | element14 |
3V TEMPERATURE SENSOR | Analog Devices |
IC: temperature sensor | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TMP36GT9Z?
Additional datasheets, footprints and schematics for TMP36GT9Z are listed on our Part Details page. You can also find images and similar parts to TMP36GT9Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP36GT9Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP36GT9Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP36GT9Z fall under?
The TMP36GT9Z is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP36GT9Z when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP36GT9Z you can contact the distributor directly for product support, shipping queries etc.
Is the TMP36GT9Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for TMP36GT9Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for TMP36GT9Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP36GT9Z often in real-time on the comparison pages.
What if I can't find stock of TMP36GT9Z?
You can fill out our help required form which you can use to request a quote for TMP36GT9Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.