Status: | Production |
---|---|
Series: | TMP36 |
RoHS: | Compliant |
Prices starting from US$0.85
Low voltage operation (2.7 V to 5.5 V) |
Calibrated directly in °C |
10 mV/°C scale factor (20 mV/°C on TMP37) |
±2°C accuracy over temperature (typ) |
±0.5°C linearity (typ) |
Stable with large capacitive loads |
Specified −40°C to +125°C, operation to +150°C |
Less than 50 μA quiescent current |
Shutdown current 0.5 μA max |
Low self-heating |
Qualified for automotive applications |
3V TEMPERATURE SENSOR | Analog Devices |
Temperature Sensor, 3Deg C, Nsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 3DEG C, NSOIC-8 | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a TMP36GSZ?
Additional datasheets, footprints and schematics for TMP36GSZ are listed on our Part Details page. You can also find images and similar parts to TMP36GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP36GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP36GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP36GSZ fall under?
The TMP36GSZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP36GSZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP36GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the TMP36GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for TMP36GSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for TMP36GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP36GSZ often in real-time on the comparison pages.
What if I can't find stock of TMP36GSZ?
You can fill out our help required form which you can use to request a quote for TMP36GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.