TMP35GRTZ-REEL7 Analog Temperature Sensors by Analog Devices

Status: Production
Series: TMP35
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The TMP35/TMP36/TMP37 are low voltage, precision centigrade temperature sensors. They provide a voltage output that is linearly proportional to the Celsius (centigrade) temperature. The TMP35/ TMP36/TMP37 do not require any external calibration to provide typical accuracies of ±1°C at +25°C and ±2°C over the −40°C to +125°C temperature range.The low output impedance of the TMP35/TMP36/TMP37 and its linear output and precise calibration simplify interfacing to temperature control circuitry and ADCs. All three devices are intended for single-supply operation from 2.7 V to 5.5 V maximum. The supply current runs well below 50 μA, providing very low self-heating—less than 0.1°C in still air. In addition, a shutdown function is provided to cut the supply current to less than 0.5 μA.The TMP35 is functionally compatible with the LM35/LM45 and provides a 250 mV output at 25°C. The TMP35 reads temperatures from 10°C to 125°C. The TMP36 is specified from −40°C to +125°C, provides a 750 mV output at 25°C, and operates to 125°C from a single 2.7 V supply. The TMP36 is functionally compatible with the LM50. Both the TMP35 and TMP36 have an output scale factor of 10 mV/°C.The TMP37 is intended for

Prices starting from US$0.86


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$0.95
9,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.99
5,231
Buy Now
Logo for element14 element14 US$0.99
5,231
Buy Now
Logo for Chip One Stop Chip One Stop US$0.86
2,769
Buy Now
View Full Pricing & Stock Comparison

Features

Low voltage operation (2.7 V to 5.5 V)
Calibrated directly in °C
10 mV/°C scale factor (20 mV/°C on TMP37)
±2°C accuracy over temperature (typ)
±0.5°C linearity (typ)
Stable with large capacitive loads
Specified −40°C to +125°C, operation to +150°C
Less than 50 μA quiescent current
Shutdown current 0.5 μA max
Low self-heating
Qualified for automotive applications

Alternative Descriptions

13V TEMPERATURE SENSOR | Analog Devices
Temperature Sensor, 3Deg C, Sot-23-5 | Newark Electronics
TEMPERATURE SENSOR, 3DEG C, SOT-23-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMP35GRTZ-REEL7?

Additional datasheets, footprints and schematics for TMP35GRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to TMP35GRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMP35GRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP35GRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMP35GRTZ-REEL7 fall under?

The TMP35GRTZ-REEL7 is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to TMP35GRTZ-REEL7 when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMP35GRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the TMP35GRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for TMP35GRTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TMP35GRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMP35GRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of TMP35GRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for TMP35GRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay