Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Push Pull |
---|---|
Sensing Accuracy Range | ± 0.2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-563 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 303 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1mA |
Output Voltage | 0.4V |
Sensor / Transducer Type | Temperature |
Supply Current | 4µA |
Supply Voltage Range | 1.4V to 3.6V |
Temperature Sensing Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TMP303ADRLT?
Additional datasheets, footprints and schematics for TMP303ADRLT are listed on our Part Details page. You can also find images and similar parts to TMP303ADRLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP303ADRLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP303ADRLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP303ADRLT fall under?
The TMP303ADRLT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP303ADRLT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP303ADRLT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP303ADRLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP303ADRLT have stock available?
There is no stock from authorised distributors for TMP303ADRLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP303ADRLT often in real-time on the comparison pages.
What if I can't find stock of TMP303ADRLT?
You can fill out our help required form which you can use to request a quote for TMP303ADRLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.