Status: | Production |
---|---|
Series: | TMP17 |
RoHS: | Compliant |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.39
|
28,655
in stock
|
Buy Now |
Operating Temperature Range: –40°C to +105°C |
Single-Supply Operation: 4 V to 30 V |
Excellent Repeatability and Stability |
High Level Output: 1 µA/K |
Monolithic IC: Temperature In/Current Out |
Minimal Self-Heating Errors |
TEMPERATURE TRANSDUCER | Analog Devices |
Where can I find additional details, specifications and documents for a TMP17GSZ?
Additional datasheets, footprints and schematics for TMP17GSZ are listed on our Part Details page. You can also find images and similar parts to TMP17GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP17GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP17GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP17GSZ fall under?
The TMP17GSZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP17GSZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP17GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the TMP17GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for TMP17GSZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for TMP17GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP17GSZ often in real-time on the comparison pages.
What if I can't find stock of TMP17GSZ?
You can fill out our help required form which you can use to request a quote for TMP17GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.