TMP17FSZ Analog Temperature Sensors by Analog Devices

Status: Production
Series: TMP17
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TMP17 is a monolithic integrated circuit temperature transducer that provides an output current proportional to absolute temperature. For a wide range of supply voltages the transducer acts as a high impedance temperature dependent current source of 1 µA/K. Improved design and laser wafer trimming of the IC's thin-film resistors allows the TMP17 to achieve absolute accuracy levels and nonlinearity errors previously unattainable at a comparable price.The TMP17 can be employed in

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.60
490
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.83
96
in stock
Buy Now
Logo for element14
element14
from US$5.32
96
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.04
96
in stock
Buy Now

Features

Operating Temperature Range: –40°C to +105°C
Single-Supply Operation: 4 V to 30 V
Excellent Repeatability and Stability
High Level Output: 1 µA/K
Monolithic IC: Temperature In/Current Out
Minimal Self-Heating Errors

Alternative Descriptions

TEMPERATURE TRANSDUCER | Analog Devices
Temperature Transducer, 2.5Deg C, Nsoic | Newark Electronics
TEMPERATURE TRANSDUCER, 2.5DEG C, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMP17FSZ?

Additional datasheets, footprints and schematics for TMP17FSZ are listed on our Part Details page. You can also find images and similar parts to TMP17FSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMP17FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP17FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMP17FSZ fall under?

The TMP17FSZ is listed under Analog Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to TMP17FSZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMP17FSZ you can contact the distributor directly for product support, shipping queries etc.

Is the TMP17FSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for TMP17FSZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP17FSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMP17FSZ often in real-time on the comparison pages.

What if I can't find stock of TMP17FSZ?

You can fill out our help required form which you can use to request a quote for TMP17FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay