Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 123 |
IC Generic Number | 123 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Voltage | 2.3V |
Resolution | 12bit |
Resolution (Bits) | 12bit |
Sensor / Transducer Type | Temperature |
Supply Current | 35µA |
Supply Voltage Range | 2.7V to 5.5V |
Temperature Sensing Range | -55°C to +125°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TMP123AIDBVTG4?
Additional datasheets, footprints and schematics for TMP123AIDBVTG4 are listed on our Part Details page. You can also find images and similar parts to TMP123AIDBVTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP123AIDBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP123AIDBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP123AIDBVTG4 fall under?
The TMP123AIDBVTG4 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP123AIDBVTG4 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP123AIDBVTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TMP123AIDBVTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP123AIDBVTG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TMP123AIDBVTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP123AIDBVTG4 often in real-time on the comparison pages.
What if I can't find stock of TMP123AIDBVTG4?
You can fill out our help required form which you can use to request a quote for TMP123AIDBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.