Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Temp Sensor Digital SPI 6-Pin SOT-23 | RS |
Temp Sensor, 12Bit, 1.2 Deg Cel, Sot-23 | Newark Electronics |
TEMP SENSOR, 12BIT, 1.2 DEG CEL, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TMP123AIDBVT?
Additional datasheets, footprints and schematics for TMP123AIDBVT are listed on our Part Details page. You can also find images and similar parts to TMP123AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP123AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP123AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP123AIDBVT fall under?
The TMP123AIDBVT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP123AIDBVT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP123AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP123AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP123AIDBVT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP123AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP123AIDBVT often in real-time on the comparison pages.
What if I can't find stock of TMP123AIDBVT?
You can fill out our help required form which you can use to request a quote for TMP123AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.