IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 6Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Temp Sensor Digital SPI 6-Pin SOT-23 | RS |
Temp Sensor, 12Bit, +/- 1 Deg C, Sot23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP121AIDBVT?
Additional datasheets, footprints and schematics for TMP121AIDBVT are listed on our Part Details page. You can also find images and similar parts to TMP121AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP121AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP121AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP121AIDBVT fall under?
The TMP121AIDBVT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP121AIDBVT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP121AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP121AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP121AIDBVT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP121AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP121AIDBVT often in real-time on the comparison pages.
What if I can't find stock of TMP121AIDBVT?
You can fill out our help required form which you can use to request a quote for TMP121AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.