Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMP103 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board TMP103 Software CD-ROM Ribbon Cable USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Convenient Test Points for Monitoring or Supplying External I2C Signals |
TMP103 Evaluation Module | Texas Instruments |
Eval Mod, Sensing - Temperature | Newark Electronics |
Where can I find additional details, specifications and documents for a TMP103EVM?
Additional datasheets, footprints and schematics for TMP103EVM are listed on our Part Details page. You can also find images and similar parts to TMP103EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP103EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP103EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP103EVM fall under?
The TMP103EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMP103EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP103EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMP103EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP103EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP103EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP103EVM often in real-time on the comparison pages.
What if I can't find stock of TMP103EVM?
You can fill out our help required form which you can use to request a quote for TMP103EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.