Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | DSBGA |
No. of Pins | 4Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Resolution (Bits) | 8bit |
Supply Current | 1.5µA |
Digital, Temperature Sensor, SMBus | RS |
Where can I find additional details, specifications and documents for a TMP103AYFFT?
Additional datasheets, footprints and schematics for TMP103AYFFT are listed on our Part Details page. You can also find images and similar parts to TMP103AYFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP103AYFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP103AYFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP103AYFFT fall under?
The TMP103AYFFT is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP103AYFFT when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP103AYFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TMP103AYFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP103AYFFT have stock available?
Authorised distributors including Chip One Stop and RS have stock available or on a lead time for TMP103AYFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP103AYFFT often in real-time on the comparison pages.
What if I can't find stock of TMP103AYFFT?
You can fill out our help required form which you can use to request a quote for TMP103AYFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.