Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
7,635
in stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
10,232,767
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3,419
in stock
|
Buy Now | |
Farnell
from US$0.68
|
3,419
in stock
|
Buy Now | |
element14
from US$0.67
|
3,414
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
967
in stock
|
Buy Now |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-563 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.4V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2C digital temperature sensor, I2C/SMBus in 2.56mm2 package | Texas Instruments |
Temperature Sensors, TMP102AIDRLR | RS |
Temperature Sensor, 1Deg C, Sot-563-6 | Newark Electronics |
TEMPERATURE SENSOR, 1DEG C, SOT-563-6 | Farnell |
IC: temperature sensor | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TMP102AIDRLR?
Additional datasheets, footprints and schematics for TMP102AIDRLR are listed on our Part Details page. You can also find images and similar parts to TMP102AIDRLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP102AIDRLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP102AIDRLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP102AIDRLR fall under?
The TMP102AIDRLR is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP102AIDRLR when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP102AIDRLR you can contact the distributor directly for product support, shipping queries etc.
Is the TMP102AIDRLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMP102AIDRLR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for TMP102AIDRLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP102AIDRLR often in real-time on the comparison pages.
What if I can't find stock of TMP102AIDRLR?
You can fill out our help required form which you can use to request a quote for TMP102AIDRLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.