Status: | Production |
---|---|
Series: | TMP03 |
RoHS: | Compliant |
Low Cost 3-Pin Package |
Modulated Serial Digital Output |
Proportional to Temperature |
±1.5C Accuracy (typ) from –25C to +100C |
Specified –40C to +100C, Operation to 150C |
Power Consumption 6.5 mW Max at 5 V |
Flexible Open-Collector Output on TMP03 |
CMOS/TTL-Compatible Output on TMP04 |
Low Voltage Operation (4.5 V to 7 V) |
SERIAL DIGITAL OUTPUT THERMOME | Analog Devices |
Temperature Sensor, -25 To 100Deg C | Newark Electronics |
TEMPERATURE SENSOR, -25 TO 100DEG C | element14 |
Where can I find additional details, specifications and documents for a TMP03FSZ?
Additional datasheets, footprints and schematics for TMP03FSZ are listed on our Part Details page. You can also find images and similar parts to TMP03FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP03FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP03FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP03FSZ fall under?
The TMP03FSZ is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP03FSZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP03FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the TMP03FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for TMP03FSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMP03FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP03FSZ often in real-time on the comparison pages.
What if I can't find stock of TMP03FSZ?
You can fill out our help required form which you can use to request a quote for TMP03FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.