Status: | Production |
---|---|
Series: | TMP01 |
RoHS: | Compliant |
Prices starting from US$13.29
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$19.74
|
775
in stock
|
Buy Now | |
Richardson RFPD
from US$15.34
|
188
in stock
|
Buy Now | |
Chip One Stop
from US$15.10
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$14.82
|
-
|
Buy Now | |
element14
from US$16.03
|
-
|
Buy Now | |
Schukat Electronic
from US$13.29
|
-
|
Buy Now | |
Farnell
from US$15.08
|
-
|
Buy Now |
−55°C to +125°C (−67°F to +257°F) operation |
±1.0°C accuracy over temperature (typ) |
Temperature-proportional voltage output |
User-programmable temperature trip points |
User-programmable hysteresis |
20 mA open-collector trip point outputs |
TTL/CMOS compatible |
\Single-supply operation (4.5 V to 13.2 V) |
PDIP, SOIC, and TO-99 packages |
TEMP SENSOR/CONTROLLER IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Temperature Sensor, -55 To 125Deg C | Newark Electronics |
TEMPERATURE SENSOR, -55 TO 125DEG C | element14 |
Temp. Sensor prog -55/+125°C 1% SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a TMP01ESZ?
Additional datasheets, footprints and schematics for TMP01ESZ are listed on our Part Details page. You can also find images and similar parts to TMP01ESZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMP01ESZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMP01ESZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMP01ESZ fall under?
The TMP01ESZ is listed under Analog Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMP01ESZ when available in the Analog Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMP01ESZ you can contact the distributor directly for product support, shipping queries etc.
Is the TMP01ESZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for TMP01ESZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TMP01ESZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMP01ESZ often in real-time on the comparison pages.
What if I can't find stock of TMP01ESZ?
You can fill out our help required form which you can use to request a quote for TMP01ESZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.