Status: | Unknown |
---|---|
Series: | TMMBA Series |
RoHS: | Unknown |
Prices starting from US$0.0344
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
67,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0344
|
36,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
11,965
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
11,484
in stock
|
Buy Now | |
element14
from US$0.10
|
11,484
in stock
|
Buy Now | |
Farnell
from US$0.10
|
11,484
in stock
|
Buy Now | |
RS
from US$0.10
|
11,299
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
4,593
in stock
|
Buy Now | |
Micros
from US$0.07
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
455,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | TMMBA Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ifsm | 4A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
Termination Type | Surface Mount Device |
TMMBAT43 Series 30 V 0.5 uA Surface Mount Small Signal Schottky Diode - MINIMELF | Future Electronics |
SMD Schottky 30V 0,2A Minimelf | Schukat Electronic |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode, Schottky, 0.1A, 100V, Minimelf | Newark Electronics |
DIODE, SCHTKY, 0.2A, 30V, MINIMELF | element14 |
Diode Schottky 0.2A 30V Mini-MELF | RS |
ST Schottky Diode, 200mA, 30V, MiniMELF | Distrelec |
0,2A/4AP | Micros |
Diode Small Signal Schottky 30V 0.2A 2-Pin Mini-MELF | Avnet Silica |
Where can I find additional details, specifications and documents for a TMMBAT43FILM?
Additional datasheets, footprints and schematics for TMMBAT43FILM are listed on our Part Details page. You can also find images and similar parts to TMMBAT43FILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMMBAT43FILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMMBAT43FILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMMBAT43FILM fall under?
The TMMBAT43FILM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to TMMBAT43FILM when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMMBAT43FILM you can contact the distributor directly for product support, shipping queries etc.
Is the TMMBAT43FILM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMMBAT43FILM have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TMMBAT43FILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMMBAT43FILM often in real-time on the comparison pages.
What if I can't find stock of TMMBAT43FILM?
You can fill out our help required form which you can use to request a quote for TMMBAT43FILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.