Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM18xx |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AM1x |
Kit Contents | AM1808 SOM-M1 Application Baseboard Touch-Screen LCD and Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | LCD Display Network/USB/Serial Connectors PC Card Expansion |
Kit Features | Network/USB/Serial Connectors PC Card Expansion Debug Cables |
Type | Experimenter Kit |
Where can I find additional details, specifications and documents for a TMDXEXP1808L?
Additional datasheets, footprints and schematics for TMDXEXP1808L are listed on our Part Details page. You can also find images and similar parts to TMDXEXP1808L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXEXP1808L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXEXP1808L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXEXP1808L fall under?
The TMDXEXP1808L is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXEXP1808L when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXEXP1808L you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXEXP1808L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXEXP1808L have stock available?
There is no stock from authorised distributors for TMDXEXP1808L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXEXP1808L often in real-time on the comparison pages.
What if I can't find stock of TMDXEXP1808L?
You can fill out our help required form which you can use to request a quote for TMDXEXP1808L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.