Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM35x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3358 |
Kit Contents | Board USB Cable CD User's Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Board for Sitara AM3358 ARM Cortex-A8 MPU |
AM335x ARM Devkit, TMDXEVM3358 | RS |
AM335x evaluation module | Texas Instruments |
Am335X, Wlan/Bluetooth, Eval Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDXEVM3358?
Additional datasheets, footprints and schematics for TMDXEVM3358 are listed on our Part Details page. You can also find images and similar parts to TMDXEVM3358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXEVM3358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXEVM3358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXEVM3358 fall under?
The TMDXEVM3358 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDXEVM3358 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXEVM3358 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXEVM3358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXEVM3358 have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDXEVM3358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXEVM3358 often in real-time on the comparison pages.
What if I can't find stock of TMDXEVM3358?
You can fill out our help required form which you can use to request a quote for TMDXEVM3358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.