Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$160.77
Distributor | Stock | ||
---|---|---|---|
element14
from US$160.77
|
-
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28055 |
Kit Contents | Docking Station controlCARD TMS320F28055 CCStudio IDE USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | TMS320F28055 MCU Based controlCARD On-board USB JTAG Emulation Fully Powered from USB |
EVAL BOARD, TMX320F28055 DOCKING STATION | element14 |
Where can I find additional details, specifications and documents for a TMDXDOCK28055?
Additional datasheets, footprints and schematics for TMDXDOCK28055 are listed on our Part Details page. You can also find images and similar parts to TMDXDOCK28055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXDOCK28055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXDOCK28055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXDOCK28055 fall under?
The TMDXDOCK28055 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDXDOCK28055 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXDOCK28055 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXDOCK28055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXDOCK28055 have stock available?
Authorised distributors including element14 have stock available or on a lead time for TMDXDOCK28055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXDOCK28055 often in real-time on the comparison pages.
What if I can't find stock of TMDXDOCK28055?
You can fill out our help required form which you can use to request a quote for TMDXDOCK28055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.