Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | F28M35H52 |
Silicon Family Name | F28M3x |
For Use With | Initial Software Development & Short Run Builds for System Prototypes Test Stands |
Kit Contents | controlSUITE Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB JTAG Interface Standard 100 Pin DIMM Interface Single 5V Power Rail for Full Operation |
Where can I find additional details, specifications and documents for a TMDXCNCDH52C1?
Additional datasheets, footprints and schematics for TMDXCNCDH52C1 are listed on our Part Details page. You can also find images and similar parts to TMDXCNCDH52C1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXCNCDH52C1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXCNCDH52C1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXCNCDH52C1 fall under?
The TMDXCNCDH52C1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXCNCDH52C1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXCNCDH52C1 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXCNCDH52C1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXCNCDH52C1 have stock available?
There is no stock from authorised distributors for TMDXCNCDH52C1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXCNCDH52C1 often in real-time on the comparison pages.
What if I can't find stock of TMDXCNCDH52C1?
You can fill out our help required form which you can use to request a quote for TMDXCNCDH52C1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.