Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | C2000 |
Core Sub-Architecture | - |
Silicon Core Number | TMS320F28075 |
Silicon Family Name | Piccolo - TMS320F280xx |
For Use With | TI controlCARD Base Boards with 180pin DIMM Interface or 180Pin to 100Pin DIMM Adapter |
Kit Contents | controlCARD TMS320F28075 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 120MHz Floating Point CPU Single 5V Operation Isolated USB JTAG & 180pin HSEC Interface Micro-USB |
Where can I find additional details, specifications and documents for a TMDXCNCD28075?
Additional datasheets, footprints and schematics for TMDXCNCD28075 are listed on our Part Details page. You can also find images and similar parts to TMDXCNCD28075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDXCNCD28075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDXCNCD28075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDXCNCD28075 fall under?
The TMDXCNCD28075 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDXCNCD28075 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDXCNCD28075 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDXCNCD28075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDXCNCD28075 have stock available?
There is no stock from authorised distributors for TMDXCNCD28075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDXCNCD28075 often in real-time on the comparison pages.
What if I can't find stock of TMDXCNCD28075?
You can fill out our help required form which you can use to request a quote for TMDXCNCD28075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.