Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320VC5xxx |
Core Architecture | C5000 |
Core Sub-Architecture | TMS320C55x |
Silicon Core Number | TMS320VC |
Kit Contents | Code Composer Studio IDE 4.0 CD ROM |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Small Form Factor USB and SD Connectors Removable USB Stick Enclosure |
C5515 eZDSP USB Stick Development Tool | Texas Instruments |
C5515, Ezdsp, Usb Stick, Dev Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDX5515EZDSP?
Additional datasheets, footprints and schematics for TMDX5515EZDSP are listed on our Part Details page. You can also find images and similar parts to TMDX5515EZDSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDX5515EZDSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDX5515EZDSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDX5515EZDSP fall under?
The TMDX5515EZDSP is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDX5515EZDSP when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDX5515EZDSP you can contact the distributor directly for product support, shipping queries etc.
Is the TMDX5515EZDSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDX5515EZDSP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDX5515EZDSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDX5515EZDSP often in real-time on the comparison pages.
What if I can't find stock of TMDX5515EZDSP?
You can fill out our help required form which you can use to request a quote for TMDX5515EZDSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.