No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28 |
Kit Contents | Board Docs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | ControlSTICK |
Features | Onboard USB JTAG Emulation USB Memory Stick Form Factor |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a TMDX28069USB?
Additional datasheets, footprints and schematics for TMDX28069USB are listed on our Part Details page. You can also find images and similar parts to TMDX28069USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDX28069USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDX28069USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDX28069USB fall under?
The TMDX28069USB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDX28069USB when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDX28069USB you can contact the distributor directly for product support, shipping queries etc.
Is the TMDX28069USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDX28069USB have stock available?
There is no stock from authorised distributors for TMDX28069USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDX28069USB often in real-time on the comparison pages.
What if I can't find stock of TMDX28069USB?
You can fill out our help required form which you can use to request a quote for TMDX28069USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.