Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$525.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$525.00
|
102
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Integra - OMAP-L1x |
Core Architecture | C6000 |
Core Sub-Architecture | ARM9 / DSP |
Silicon Core Number | OMAP-L |
OMAP-L137/TMS320C6747 Floating Point Starter Kit | Texas Instruments |
Where can I find additional details, specifications and documents for a TMDSOSKL137.?
Additional datasheets, footprints and schematics for TMDSOSKL137. are listed on our Part Details page. You can also find images and similar parts to TMDSOSKL137. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSOSKL137. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSOSKL137. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSOSKL137. fall under?
The TMDSOSKL137. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSOSKL137. when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSOSKL137. you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSOSKL137. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSOSKL137. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMDSOSKL137..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSOSKL137. often in real-time on the comparison pages.
What if I can't find stock of TMDSOSKL137.?
You can fill out our help required form which you can use to request a quote for TMDSOSKL137. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.