Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Sitara - AM437x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | AM4379 |
Kit Contents | Dev Board AM4379 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1GHz CPU 2GB DDR3 Onboard 2Mp Camera ENET/SPI/UART/CAN/JTAG/Motor Drive Industrial Comm Protocol |
AM437x/AMIC120 Industrial Development Kit (IDK) | Texas Instruments |
ARM Aegis Dev Kit, TMDSIDK437X | RS |
Dev Board, Sitara Processor | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSIDK437X?
Additional datasheets, footprints and schematics for TMDSIDK437X are listed on our Part Details page. You can also find images and similar parts to TMDSIDK437X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSIDK437X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSIDK437X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSIDK437X fall under?
The TMDSIDK437X is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSIDK437X when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSIDK437X you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSIDK437X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSIDK437X have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSIDK437X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSIDK437X often in real-time on the comparison pages.
What if I can't find stock of TMDSIDK437X?
You can fill out our help required form which you can use to request a quote for TMDSIDK437X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.