Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TMS320F28035 |
Kit Application Type | Power Management |
Application Sub Type | High Voltage Bridgeless PFC |
Kit Contents | HV Bridgeless PFC Development Kit Software Installation CD TMDSCNCD28035 Control Card |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Features | Fast Feed Forward Half Cycle RMS Control Loop Universal AC Line Input 390V Regulated DC Output |
Kit Features | Piccolo F28035 Digital PFC Control Fast Feed Forward Half Cycle RMS Control Loop |
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Where can I find additional details, specifications and documents for a TMDSHVBLPFCKIT?
Additional datasheets, footprints and schematics for TMDSHVBLPFCKIT are listed on our Part Details page. You can also find images and similar parts to TMDSHVBLPFCKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSHVBLPFCKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSHVBLPFCKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSHVBLPFCKIT fall under?
The TMDSHVBLPFCKIT is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TMDSHVBLPFCKIT when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSHVBLPFCKIT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSHVBLPFCKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSHVBLPFCKIT have stock available?
There is no stock from authorised distributors for TMDSHVBLPFCKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSHVBLPFCKIT often in real-time on the comparison pages.
What if I can't find stock of TMDSHVBLPFCKIT?
You can fill out our help required form which you can use to request a quote for TMDSHVBLPFCKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.