Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320C66xx |
Core Architecture | C6000 |
Core Sub-Architecture | C6000 |
Silicon Core Number | TMS320C6 |
Kit Contents | Eval Board TMS320C6678 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module for TMS320C6678 DSP |
678, Enet, Uart, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSEVM6678L?
Additional datasheets, footprints and schematics for TMDSEVM6678L are listed on our Part Details page. You can also find images and similar parts to TMDSEVM6678L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSEVM6678L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSEVM6678L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSEVM6678L fall under?
The TMDSEVM6678L is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSEVM6678L when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSEVM6678L you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSEVM6678L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSEVM6678L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSEVM6678L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSEVM6678L often in real-time on the comparison pages.
What if I can't find stock of TMDSEVM6678L?
You can fill out our help required form which you can use to request a quote for TMDSEVM6678L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.