Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TMS320DM3 |
Kit Application Type | Audio Video TV |
Application Sub Type | Digital Video Processor |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Family Name | DaVinci - TMS320DM64xx |
Kit Contents | EVM Board Hard Disk Drive CCD Camera LCD Display PC Desktop Microphone IR Remote Control Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Evaluation Module |
Features | TI Video Imaging Speech and Audio Evaluation Codecs Multimedia Application Programming Interfaces |
Kit Features | TI Video Imaging Speech and Audio Evaluation Codec's MontaVista Pro Linux Demonstration Software |
No. of Bits | 32bit |
Supported Devices | DM6446 |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a TMDSEVM6446?
Additional datasheets, footprints and schematics for TMDSEVM6446 are listed on our Part Details page. You can also find images and similar parts to TMDSEVM6446 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSEVM6446 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSEVM6446 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSEVM6446 fall under?
The TMDSEVM6446 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDSEVM6446 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSEVM6446 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSEVM6446 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSEVM6446 have stock available?
There is no stock from authorised distributors for TMDSEVM6446.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSEVM6446 often in real-time on the comparison pages.
What if I can't find stock of TMDSEVM6446?
You can fill out our help required form which you can use to request a quote for TMDSEVM6446 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.