IC Product Type | Emulator |
---|---|
Silicon Family Name | C2000 C66xx C64x+ C674x C55xx C54xx DaVinci Hercules OMAP Sitara Stellaris |
Core Architecture | ARM C2000 |
Core Sub-Architecture | ARM9 ARM11 Cortex-A8/A9/A15/M3/M4/R4F |
Kit Contents | XDS200 Emulator with 20pin TI Cable USB Cable 14pin TI 20pin ARM 10pin ARM Cortex Adapters |
Features | JTAG Emulator with USB Supports Targets with 1.8V & 3.3V IO Compatible with CCS v5.3 & Above |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
XDS200 USB Debug Probe | Texas Instruments |
TMDSEMU200-U, XDS200 DSP USB Emulators | RS |
Emulator, Jtag-Usb, Dsp/Mcu/Mpu | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSEMU200-U?
Additional datasheets, footprints and schematics for TMDSEMU200-U are listed on our Part Details page. You can also find images and similar parts to TMDSEMU200-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSEMU200-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSEMU200-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSEMU200-U fall under?
The TMDSEMU200-U is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TMDSEMU200-U when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSEMU200-U you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSEMU200-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSEMU200-U have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSEMU200-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSEMU200-U often in real-time on the comparison pages.
What if I can't find stock of TMDSEMU200-U?
You can fill out our help required form which you can use to request a quote for TMDSEMU200-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.