Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$408.94
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$408.94
|
22
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | TMS320VC5xxx |
Core Architecture | C5000 |
Core Sub-Architecture | TMS320C54x |
Silicon Core Number | TMS320VC |
Kit Contents | Development Board Quick Start Guide Technical Reference USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Hardware / Software - Starter Kit |
Features | Embedded JTAG Support High-quality 24-bit Stereo Codec +5V Universal Power Supply |
Kit Features | Embedded JTAG Support High-quality Stereo Codec 3.5mm Audio Jacks 256K Words Flash 64K Words RAM |
Supported Devices | TMS320C5416 |
Type | Starter Kit |
TMS320C5416 DSP Starter Kit (DSK) | Texas Instruments |
Where can I find additional details, specifications and documents for a TMDSDSK5416?
Additional datasheets, footprints and schematics for TMDSDSK5416 are listed on our Part Details page. You can also find images and similar parts to TMDSDSK5416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDSK5416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDSK5416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDSK5416 fall under?
The TMDSDSK5416 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSDSK5416 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDSK5416 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDSK5416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDSK5416 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TMDSDSK5416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDSK5416 often in real-time on the comparison pages.
What if I can't find stock of TMDSDSK5416?
You can fill out our help required form which you can use to request a quote for TMDSDSK5416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.