Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Delfino - TMS320F283xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320C28346 |
Kit Contents | Docking Station DIM168 controlCARD TMS320C28346 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 168pin TMS320C28346 MCU Based controlCARD Access to all MCU Pins Single 5V Supply |
Where can I find additional details, specifications and documents for a TMDSDOCK28346-168?
Additional datasheets, footprints and schematics for TMDSDOCK28346-168 are listed on our Part Details page. You can also find images and similar parts to TMDSDOCK28346-168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSDOCK28346-168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSDOCK28346-168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSDOCK28346-168 fall under?
The TMDSDOCK28346-168 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSDOCK28346-168 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSDOCK28346-168 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSDOCK28346-168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSDOCK28346-168 have stock available?
There is no stock from authorised distributors for TMDSDOCK28346-168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSDOCK28346-168 often in real-time on the comparison pages.
What if I can't find stock of TMDSDOCK28346-168?
You can fill out our help required form which you can use to request a quote for TMDSDOCK28346-168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.