No distributors results available
View Full Pricing & Stock ComparisonSilicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | F28M36 |
Silicon Family Name | F28M3x |
For Use With | TI controlCARD Base Boards with 180pin DIMM Interface or 180Pin to 100Pin DIMM Adapter |
Kit Contents | controlCARD F28M36 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cencerto Family MCU Isolated USB JTAG Interface 180pin DIMM Interface Single 5V Operation |
Where can I find additional details, specifications and documents for a TMDSCNCD28M36?
Additional datasheets, footprints and schematics for TMDSCNCD28M36 are listed on our Part Details page. You can also find images and similar parts to TMDSCNCD28M36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSCNCD28M36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSCNCD28M36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSCNCD28M36 fall under?
The TMDSCNCD28M36 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSCNCD28M36 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSCNCD28M36 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSCNCD28M36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSCNCD28M36 have stock available?
There is no stock from authorised distributors for TMDSCNCD28M36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSCNCD28M36 often in real-time on the comparison pages.
What if I can't find stock of TMDSCNCD28M36?
You can fill out our help required form which you can use to request a quote for TMDSCNCD28M36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.