Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F2808 |
Silicon Family Name | TMS320F280x |
For Use With | TMS320F2808 controlCARD |
Kit Contents | Eval Board TMS320F2808 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Standard 100-pin DIMM Interface Isolated RS-232 Interface Small Form Factor |
No. of Bits | 32bit |
TMS320F2808 controlCARD | Texas Instruments |
Daughter Card | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSCNCD2808?
Additional datasheets, footprints and schematics for TMDSCNCD2808 are listed on our Part Details page. You can also find images and similar parts to TMDSCNCD2808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSCNCD2808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSCNCD2808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSCNCD2808 fall under?
The TMDSCNCD2808 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TMDSCNCD2808 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSCNCD2808 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSCNCD2808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSCNCD2808 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSCNCD2808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSCNCD2808 often in real-time on the comparison pages.
What if I can't find stock of TMDSCNCD2808?
You can fill out our help required form which you can use to request a quote for TMDSCNCD2808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.