Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | controlCARD Base Boards or Compatible Boards with 100pin DIMM Interface |
Kit Contents | DIMM Adapter |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Adapter |
Features | Allows 180pin C2000 controlCARDs with Existing 100pin DIMM Based Evaluation Tools |
180 to 100 Pin DIMM Adapter | Texas Instruments |
Sockets & Adapters, TMDSADAP180TO100 | RS |
Adaptor Card, Concerto 180Pin To 100Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDSADAP180TO100?
Additional datasheets, footprints and schematics for TMDSADAP180TO100 are listed on our Part Details page. You can also find images and similar parts to TMDSADAP180TO100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDSADAP180TO100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDSADAP180TO100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDSADAP180TO100 fall under?
The TMDSADAP180TO100 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to TMDSADAP180TO100 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDSADAP180TO100 you can contact the distributor directly for product support, shipping queries etc.
Is the TMDSADAP180TO100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDSADAP180TO100 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDSADAP180TO100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDSADAP180TO100 often in real-time on the comparison pages.
What if I can't find stock of TMDSADAP180TO100?
You can fill out our help required form which you can use to request a quote for TMDSADAP180TO100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.