Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | DVI HDMI |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | HTQFP |
No. of Pins | 128Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2.25-Gbps 4-to-2 DVI/HDMI1.3a mux | Texas Instruments |
Dvi/Hdmi Switch, 4 To 2 Port, Htqfp-128 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDS442PNPR?
Additional datasheets, footprints and schematics for TMDS442PNPR are listed on our Part Details page. You can also find images and similar parts to TMDS442PNPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDS442PNPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDS442PNPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDS442PNPR fall under?
The TMDS442PNPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMDS442PNPR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDS442PNPR you can contact the distributor directly for product support, shipping queries etc.
Is the TMDS442PNPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDS442PNPR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDS442PNPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDS442PNPR often in real-time on the comparison pages.
What if I can't find stock of TMDS442PNPR?
You can fill out our help required form which you can use to request a quote for TMDS442PNPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.