IC Interface Type | I2C DVI HDMI |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Pd | 1.481W |
Supply Current | 170mA |
Supply Voltage Range | 3V to 3.6V |
3-Gbps 2-to-1 HDMI/DVI mux with adaptive equalization | Texas Instruments |
Ic Interface Type:I2C, Dvi, Hdmi | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDS261BPAG?
Additional datasheets, footprints and schematics for TMDS261BPAG are listed on our Part Details page. You can also find images and similar parts to TMDS261BPAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDS261BPAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDS261BPAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDS261BPAG fall under?
The TMDS261BPAG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMDS261BPAG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDS261BPAG you can contact the distributor directly for product support, shipping queries etc.
Is the TMDS261BPAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDS261BPAG have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for TMDS261BPAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDS261BPAG often in real-time on the comparison pages.
What if I can't find stock of TMDS261BPAG?
You can fill out our help required form which you can use to request a quote for TMDS261BPAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.