Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Retimer |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TMDS181 |
Product Range | - |
Kit Contents | Eval Board TMDS181 |
SVHC | No SVHC (27-Jun-2018) |
TMDS181 6-Gbps TMDS retimer in the RGZ package evaluation module | Texas Instruments |
Eval Board, Hdmi/Dvi Retimer & Redriver | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDS181RGZEVM?
Additional datasheets, footprints and schematics for TMDS181RGZEVM are listed on our Part Details page. You can also find images and similar parts to TMDS181RGZEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDS181RGZEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDS181RGZEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDS181RGZEVM fall under?
The TMDS181RGZEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TMDS181RGZEVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDS181RGZEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TMDS181RGZEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDS181RGZEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDS181RGZEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDS181RGZEVM often in real-time on the comparison pages.
What if I can't find stock of TMDS181RGZEVM?
You can fill out our help required form which you can use to request a quote for TMDS181RGZEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.