Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | HDMI |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | VQFN |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
2.25-Gbps HDMI 1.3a TMDS redriver | Texas Instruments |
HDMI HIDER, 3.6V, VQFN-40 | element14 |
Hdmi Hider, 3.6V, Vqfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDS141RHAR?
Additional datasheets, footprints and schematics for TMDS141RHAR are listed on our Part Details page. You can also find images and similar parts to TMDS141RHAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDS141RHAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDS141RHAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDS141RHAR fall under?
The TMDS141RHAR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMDS141RHAR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDS141RHAR you can contact the distributor directly for product support, shipping queries etc.
Is the TMDS141RHAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDS141RHAR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TMDS141RHAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDS141RHAR often in real-time on the comparison pages.
What if I can't find stock of TMDS141RHAR?
You can fill out our help required form which you can use to request a quote for TMDS141RHAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.