TMCUB1D105KTRF Capacitors by Vishay Intertechnology

CAP 1µF 20V 10%

Status: Unknown
Series: TMCU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.16
111
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.16
-
Buy Now
Logo for Farnell
Farnell
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 20V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range TMCU Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 8.8ohm
Manufacturer Size Code UB
Automotive Qualification Standard -

Alternative Descriptions

Tantalum Molded 20V SMD Low Profile | RS
Vishay Tantalum Capacitor 1uF 20V 10% 8.8Ohm | Distrelec
CAP, 1µF, 20V, 10% | Farnell
Surface Mount Tantalum Capacitor, 1 uF, 20 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMCUB1D105KTRF?

Additional datasheets, footprints and schematics for TMCUB1D105KTRF are listed on our Part Details page. You can also find images and similar parts to TMCUB1D105KTRF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMCUB1D105KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCUB1D105KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMCUB1D105KTRF fall under?

The TMCUB1D105KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TMCUB1D105KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMCUB1D105KTRF you can contact the distributor directly for product support, shipping queries etc.

Is the TMCUB1D105KTRF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMCUB1D105KTRF have stock available?

Authorised distributors including RS, Distrelec, Farnell and Avnet America have stock available or on a lead time for TMCUB1D105KTRF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMCUB1D105KTRF often in real-time on the comparison pages.

What if I can't find stock of TMCUB1D105KTRF?

You can fill out our help required form which you can use to request a quote for TMCUB1D105KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay