Status: | Unknown |
---|---|
Series: | TMCU Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TMCU Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.7ohm |
Manufacturer Size Code | UB |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcu Series, 22 F, 10%, 10 V, 1411 [3528 Metric], Ub Rohs Compliant: Yes |Vishay TMCUB1A226KTRF | Newark Electronics |
CAP, 22µF, 10V, 10% | element14 |
Tantalum Molded 10V SMD Low Profile | RS |
Vishay Tantalum Capacitor 22uF 10V 10% 1.7Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCUB1A226KTRF?
Additional datasheets, footprints and schematics for TMCUB1A226KTRF are listed on our Part Details page. You can also find images and similar parts to TMCUB1A226KTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCUB1A226KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCUB1A226KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCUB1A226KTRF fall under?
The TMCUB1A226KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCUB1A226KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCUB1A226KTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCUB1A226KTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCUB1A226KTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TMCUB1A226KTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCUB1A226KTRF often in real-time on the comparison pages.
What if I can't find stock of TMCUB1A226KTRF?
You can fill out our help required form which you can use to request a quote for TMCUB1A226KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.