Status: | Unknown |
---|---|
Series: | TMCU Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TMCU Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 26.4ohm |
Manufacturer Size Code | UA |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Tantalum Molded 0.33uF 25V SMD Low Profi | RS |
Surface Mount Tantalum Capacitor, Tmcu Series, 0.33 F, 10%, 25 V, 1206 [3216 Metric], Ua Rohs Compliant: Yes |Vishay TMCUA1E334KTRF | Newark Electronics |
CAP, 0.33µF, 25V, 10% | element14 |
Surface Mount Tantalum Capacitor, 0.33 uF, 25 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCUA1E334KTRF?
Additional datasheets, footprints and schematics for TMCUA1E334KTRF are listed on our Part Details page. You can also find images and similar parts to TMCUA1E334KTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCUA1E334KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCUA1E334KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCUA1E334KTRF fall under?
The TMCUA1E334KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCUA1E334KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCUA1E334KTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCUA1E334KTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCUA1E334KTRF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TMCUA1E334KTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCUA1E334KTRF often in real-time on the comparison pages.
What if I can't find stock of TMCUA1E334KTRF?
You can fill out our help required form which you can use to request a quote for TMCUA1E334KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.