TMCP1D224KTRF Capacitors by Vishay Intertechnology

CAP 0.22µF 20V 10%

Status: Unknown
Series: TMCP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.10
180
in stock
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.16
-
Buy Now
Logo for Farnell
Farnell
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 20V
Tantalum Capacitor Case 0805 [2012 Metric]
Product Range TMCP Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 27.5ohm
Manufacturer Size Code P
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Tantalum Molded 0.22uF 20V SMD 0805 | RS
Vishay Molded Case Tantalum Capacitor 220nF 20V 10% 27.5Ohm | Distrelec
CAP, 0.22µF, 20V, 10% | Farnell
Surface Mount Tantalum Capacitor, 0.22 uF, 20 V, ± 10%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMCP1D224KTRF?

Additional datasheets, footprints and schematics for TMCP1D224KTRF are listed on our Part Details page. You can also find images and similar parts to TMCP1D224KTRF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMCP1D224KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCP1D224KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMCP1D224KTRF fall under?

The TMCP1D224KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TMCP1D224KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMCP1D224KTRF you can contact the distributor directly for product support, shipping queries etc.

Is the TMCP1D224KTRF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMCP1D224KTRF have stock available?

Authorised distributors including RS, element14, Distrelec, Farnell and Avnet America have stock available or on a lead time for TMCP1D224KTRF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMCP1D224KTRF often in real-time on the comparison pages.

What if I can't find stock of TMCP1D224KTRF?

You can fill out our help required form which you can use to request a quote for TMCP1D224KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay