Status: | Unknown |
---|---|
Series: | TMCP Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,460
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,526
in stock
|
Buy Now | |
element14
from US$0.07
|
2,491
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,491
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TMCP Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 33ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, TMCP Series, 0.1 F, 10%, 20 V, 0805 | Future Electronics |
Surface Mount Tantalum Capacitor, Tmcp Series, 0.1 F, 10%, 20 V, 0805 [2012 Metric], P Rohs Compliant: Yes |Vishay TMCP1D104KTRF | Newark Electronics |
CAP, 0.1µF, 20V, 10% | element14 |
Tantalum Molded 0.1uF 20V SMD 0805 | RS |
Vishay Molded Case Tantalum Capacitor 100nF 20V 10% 33Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 0.1 uF, 20 V, ± 10%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCP1D104KTRF?
Additional datasheets, footprints and schematics for TMCP1D104KTRF are listed on our Part Details page. You can also find images and similar parts to TMCP1D104KTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCP1D104KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCP1D104KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCP1D104KTRF fall under?
The TMCP1D104KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCP1D104KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCP1D104KTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCP1D104KTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCP1D104KTRF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TMCP1D104KTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCP1D104KTRF often in real-time on the comparison pages.
What if I can't find stock of TMCP1D104KTRF?
You can fill out our help required form which you can use to request a quote for TMCP1D104KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.