Status: | Unknown |
---|---|
Series: | TMCP Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,865
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
2,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TMCP Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8.8ohm |
Manufacturer Size Code | P |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Vishay Molded Case Tantalum Capacitor 2.2uF 16V 10% 8.8Ohm | Distrelec |
VISHAY TMCP1C225KTRF | Rapid Electronics |
Tantalum Molded 2.2uF 16V SMD 0805 | RS |
Surface Mount Tantalum Capacitor, Tmcp Series, 2.2 F, 10%, 16 V, 0805 [2012 Metric], P Rohs Compliant: Yes |Vishay TMCP1C225KTRF | Newark Electronics |
CAP, 2.2µF, 16V, 10% | element14 |
Surface Mount Tantalum Capacitor, 2.2 uF, 16 V, ± 10%, -55 °C, 125 °C, 0805 [2012-12 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCP1C225KTRF?
Additional datasheets, footprints and schematics for TMCP1C225KTRF are listed on our Part Details page. You can also find images and similar parts to TMCP1C225KTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCP1C225KTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCP1C225KTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCP1C225KTRF fall under?
The TMCP1C225KTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCP1C225KTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCP1C225KTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCP1C225KTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCP1C225KTRF have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for TMCP1C225KTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCP1C225KTRF often in real-time on the comparison pages.
What if I can't find stock of TMCP1C225KTRF?
You can fill out our help required form which you can use to request a quote for TMCP1C225KTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.