Status: | Unknown |
---|---|
Series: | TMCM Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2212 [5832 Metric] |
Product Range | TMCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcm Series, 68 F, 20%, 16 V, 2212 [5832 Metric], C Rohs Compliant: Yes |Vishay TMCMC1C686MTRF | Newark Electronics |
CAP, 68µF, 16V, 20% | element14 |
Tantalum Molded 68uF 16V SMD | RS |
Vishay Molded Case Tantalum Capacitor 68uF 16V 20% 1.1Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCMC1C686MTRF?
Additional datasheets, footprints and schematics for TMCMC1C686MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMC1C686MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCMC1C686MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMC1C686MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCMC1C686MTRF fall under?
The TMCMC1C686MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCMC1C686MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMC1C686MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCMC1C686MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCMC1C686MTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TMCMC1C686MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCMC1C686MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCMC1C686MTRF?
You can fill out our help required form which you can use to request a quote for TMCMC1C686MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.