Status: | Unknown |
---|---|
Series: | TMCM Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2212 [5832 Metric] |
Product Range | TMCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.1ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 6.3 V, 2212 [5832 Metric], C Rohs Compliant: Yes |Vishay TMCMC0J337MTRF | Newark Electronics |
CAP, 330µF, 6.3V, 20% | element14 |
TC 330uF 6,3V 20% Case C | Rutronik |
Surface Mount Tantalum Capacitor, 330 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 330 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TMCMC0J337MTRF?
Additional datasheets, footprints and schematics for TMCMC0J337MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMC0J337MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCMC0J337MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMC0J337MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCMC0J337MTRF fall under?
The TMCMC0J337MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCMC0J337MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMC0J337MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCMC0J337MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCMC0J337MTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for TMCMC0J337MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCMC0J337MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCMC0J337MTRF?
You can fill out our help required form which you can use to request a quote for TMCMC0J337MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.