Status: | Unknown |
---|---|
Series: | TMCM Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TMCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcm Series, 330 F, 20%, 2.5 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Vishay TMCMB0E337MTRF | Newark Electronics |
CAP, 330µF, 2.5V, 20% | element14 |
Surface Mount Tantalum Capacitor, 330 uF, 2.5 V, ± 20%, -55 °C, 125 °C, 1411 [3528-21 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCMB0E337MTRF?
Additional datasheets, footprints and schematics for TMCMB0E337MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMB0E337MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCMB0E337MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMB0E337MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCMB0E337MTRF fall under?
The TMCMB0E337MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCMB0E337MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMB0E337MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCMB0E337MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCMB0E337MTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TMCMB0E337MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCMB0E337MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCMB0E337MTRF?
You can fill out our help required form which you can use to request a quote for TMCMB0E337MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.