Status: | Unknown |
---|---|
Series: | TMCM Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,469
in stock
|
Buy Now | |
element14
from US$0.22
|
2,469
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,469
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TMCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.6ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcm Series, 47 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Vishay TMCMA1A476MTRF | Newark Electronics |
CAP, 47µF, 10V, 20% | element14 |
TC 47uF 10V 20% Case A | Rutronik |
Tantalum Molded 47uF 10V SMD | RS |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Vishay Molded Case Tantalum Capacitor 47uF 10V 20% 2.6Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TMCMA1A476MTRF?
Additional datasheets, footprints and schematics for TMCMA1A476MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMA1A476MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCMA1A476MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMA1A476MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCMA1A476MTRF fall under?
The TMCMA1A476MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCMA1A476MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMA1A476MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCMA1A476MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCMA1A476MTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for TMCMA1A476MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCMA1A476MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCMA1A476MTRF?
You can fill out our help required form which you can use to request a quote for TMCMA1A476MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.