Status: | Unknown |
---|---|
Series: | TMCM Series |
RoHS: | Unknown |
Prices starting from US$0.16
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TMCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcm Series, 33 F, 20%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Vishay TMCMA1A336MTRF | Newark Electronics |
CAP, 33µF, 10V, 20% | element14 |
Tantalum Molded 33uF 10V SMD | RS |
Vishay Molded Case Tantalum Capacitor 33uF 10V 20% 2Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCMA1A336MTRF?
Additional datasheets, footprints and schematics for TMCMA1A336MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMA1A336MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCMA1A336MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMA1A336MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCMA1A336MTRF fall under?
The TMCMA1A336MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCMA1A336MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMA1A336MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCMA1A336MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCMA1A336MTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TMCMA1A336MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCMA1A336MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCMA1A336MTRF?
You can fill out our help required form which you can use to request a quote for TMCMA1A336MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.