TMCMA0G227MTRF Capacitors by Vishay Intertechnology

CAP 220µF 4V 20%

Status: Unknown
Series: TMCM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
1,494
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
1,494
in stock
Buy Now
Logo for element14
element14
from US$0.18
1,494
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.13
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 4V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range TMCM Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.8ohm
Manufacturer Size Code A
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Surface Mount Tantalum Capacitor, Tmcm Series, 220 F, 20%, 4 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Vishay TMCMA0G227MTRF | Newark Electronics
CAP, 220µF, 4V, 20% | element14
TC 220uF 4,0V 20% Case A | Rutronik
Vishay Molded Case Tantalum Capacitor 220uF 4V 20% 1.8Ohm | Distrelec
Surface Mount Tantalum Capacitor, 220 uF, 4 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 220 uF, 4 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TMCMA0G227MTRF?

Additional datasheets, footprints and schematics for TMCMA0G227MTRF are listed on our Part Details page. You can also find images and similar parts to TMCMA0G227MTRF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TMCMA0G227MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCMA0G227MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TMCMA0G227MTRF fall under?

The TMCMA0G227MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TMCMA0G227MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TMCMA0G227MTRF you can contact the distributor directly for product support, shipping queries etc.

Is the TMCMA0G227MTRF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TMCMA0G227MTRF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Distrelec have stock available or on a lead time for TMCMA0G227MTRF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TMCMA0G227MTRF often in real-time on the comparison pages.

What if I can't find stock of TMCMA0G227MTRF?

You can fill out our help required form which you can use to request a quote for TMCMA0G227MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay